Status: | Unknown |
---|---|
Series: | 5V 350mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 350mA |
Dropout Voltage Vdo | 440mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 350mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 87725 |
Operating Temperature Range | -40°C to +150°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 40V |
LDO, 350MA, 5V, 7D2PAK | Farnell |
Where can I find additional details, specifications and documents for a NCV87725D7S50R4G?
Additional datasheets, footprints and schematics for NCV87725D7S50R4G are listed on our Part Details page. You can also find images and similar parts to NCV87725D7S50R4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV87725D7S50R4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV87725D7S50R4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV87725D7S50R4G fall under?
The NCV87725D7S50R4G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV87725D7S50R4G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV87725D7S50R4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV87725D7S50R4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV87725D7S50R4G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NCV87725D7S50R4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV87725D7S50R4G often in real-time on the comparison pages.
What if I can't find stock of NCV87725D7S50R4G?
You can fill out our help required form which you can use to request a quote for NCV87725D7S50R4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.