Status: | Active |
---|---|
Series: | NCV8720 |
RoHS: | Compliant |
Ultra-Low Dropout of Typ. 110 mV |
Fixed Output Voltage options from 0.8 V to 2.1 V |
110 mV typical dropout at the full 350 mA load. |
Guaranteed Output Current from 0 mA to 350 mA |
0.5% Typical Output Voltage Accuracy |
Output Current in Excess of 350 mA |
Benefits |
---|
Allows to save power and operates with very low Vin-Vout voltage. |
Excellent choice for low voltage Vcore applications |
minimizes the power loss across the regulator |
Very good choice for high current applications |
Perfect fit for POL applications |
Applications |
---|
Automotive |
Automotive Equipment Point of Load Regulation |
End Products |
---|
Battery - powered and Portable Equipment |
Description | NCV8720, 1.10 V, Wettable Flank |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.1 |
IO Typ (A) | 0.35 |
VI Min (V) | 0.8 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.11 |
Iq Typ (mA) | 0.08 |
PSRR (dB) | 70 |
Noise (µVrms) | 40 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | WDFN-6 |
Ldo, Fixed, Aec-Q100, 1.1V, 0.35A, Wdfn6 Rohs Compliant: Yes |Onsemi NCV8720BMTW110TBG | Newark Electronics |
LDO, FIXED, AEC-Q100, 1.1V, 0.35A, WDFN6 | element14 |
LDO Regulator Pos 1.1V 350mA 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8720BMTW110TBG?
Additional datasheets, footprints and schematics for NCV8720BMTW110TBG are listed on our Part Details page. You can also find images and similar parts to NCV8720BMTW110TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8720BMTW110TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8720BMTW110TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8720BMTW110TBG fall under?
The NCV8720BMTW110TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8720BMTW110TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8720BMTW110TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8720BMTW110TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8720BMTW110TBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for NCV8720BMTW110TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8720BMTW110TBG often in real-time on the comparison pages.
What if I can't find stock of NCV8720BMTW110TBG?
You can fill out our help required form which you can use to request a quote for NCV8720BMTW110TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.