Status: | Active |
---|---|
Series: | NCV8705 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
21,900
in stock
|
Buy Now | |
element14
from US$0.65
|
24,615
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
21,900
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,719
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Input Voltage Range: 2.5 V to 5.5 V |
Ultra-Low Quiescent Current of Typ. 13 uA |
Very Low Dropout: 230 mV Typical at 500 mA |
High PSRR: 71 dB at 1 kHz |
Available in Fixed Voltage Output Options: 0.8 V to 3.5 V |
Ultra-Low Noise: 12 uVrms from 100 Hz to 100 KHz |
AEC-Q100 Qualified and PPAP Capable |
Adjustable Operation from 0.8V |
Applications |
---|
ADAS, Infotainment & Cluster, and Telematics |
Building & Factory Automation, Smart Meters |
End Products |
---|
General Purpose Automotive |
General Industrial |
Description | NCV8705, Adjustable, WDFN6 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.5 |
VI Max (V) | 5.5 |
Iq Typ (mA) | 0.013 |
PSRR (dB) | 71 |
Noise (µVrms) | 12 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | WDFN-6 |
LDO, AEC-Q100, 0.8V TO 5.27V, 0.5A, WDFN | element14 |
Ldo, Aec-Q100, 0.8V To 5.27V, 0.5A, Wdfn Rohs Compliant: Yes |Onsemi NCV8705MTADJTCG | Newark Electronics |
0.8 V 500mA Low Power Consumption and Low Dropout Linear Voltage Regulator | Future Electronics |
LDO Regulator Pos 0.8V to 5.5V 0.5A 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8705MTADJTCG?
Additional datasheets, footprints and schematics for NCV8705MTADJTCG are listed on our Part Details page. You can also find images and similar parts to NCV8705MTADJTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8705MTADJTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8705MTADJTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8705MTADJTCG fall under?
The NCV8705MTADJTCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8705MTADJTCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8705MTADJTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8705MTADJTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8705MTADJTCG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for NCV8705MTADJTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8705MTADJTCG often in real-time on the comparison pages.
What if I can't find stock of NCV8705MTADJTCG?
You can fill out our help required form which you can use to request a quote for NCV8705MTADJTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.