Status: | Active |
---|---|
Series: | NCV8705 |
RoHS: | Compliant |
Prices starting from US$0.22
Operating Input Voltage Range: 2.5 V to 5.5 V |
Ultra-Low Quiescent Current of Typ. 13 uA |
Very Low Dropout: 230 mV Typical at 500 mA |
High PSRR: 71 dB at 1 kHz |
Available in Fixed Voltage Output Options: 0.8 V to 3.5 V |
Ultra-Low Noise: 12 uVrms from 100 Hz to 100 KHz |
AEC-Q100 Qualified and PPAP Capable |
Adjustable Operation from 0.8V |
Applications |
---|
ADAS, Infotainment & Cluster, and Telematics |
Building & Factory Automation, Smart Meters |
End Products |
---|
General Purpose Automotive |
General Industrial |
Description | NCV8705, 3.3V, WDFN6 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.5 |
VI Min (V) | 2.5 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.23 |
Iq Typ (mA) | 0.013 |
PSRR (dB) | 71 |
Noise (µVrms) | 12 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | WDFN-6 |
500 Ma, Ultra-Low Iq, Ultra-Low Noise Ldo Voltage Reulator/Reel |Onsemi NCV8705MT33TCG | Newark Electronics |
LDO Voltage Regulators 500 MA LDO ULTRA- LOW IQ | Future Electronics |
LDO Regulator Pos 3.3V 0.5A 6-Pin WDFN T/R | Avnet America |
LDO, AEC-Q100, FIXED, 3.3V, 0.5A, WDFN-6 | element14 |
Where can I find additional details, specifications and documents for a NCV8705MT33TCG?
Additional datasheets, footprints and schematics for NCV8705MT33TCG are listed on our Part Details page. You can also find images and similar parts to NCV8705MT33TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8705MT33TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8705MT33TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8705MT33TCG fall under?
The NCV8705MT33TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8705MT33TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8705MT33TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8705MT33TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8705MT33TCG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCV8705MT33TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8705MT33TCG often in real-time on the comparison pages.
What if I can't find stock of NCV8705MT33TCG?
You can fill out our help required form which you can use to request a quote for NCV8705MT33TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.