Status: | Active |
---|---|
Series: | NCV8702 |
RoHS: | Compliant |
Operating Input Voltage Range: 2.0V to 5.5V |
Ultra-Low Output Noise: Typ. 11µVrms from 100Hz to 100kHz |
Ultra-Low Current Consumption of Max. 16µA |
High Ripple Rejection Ratio: Typ. 70dB @ 1kHz |
Very-Low Dropout Voltage: Max. 200mV @ 200mA, VOUT=2.5V |
AECQ100 qualified |
Ouput Short Circuit and Current Limit Protection |
Available Fixed Output Voltage Options: 0.8V to 3.5V |
Enable/Shutdown Pin Function |
Thermal Shutdown Protection |
Available in small 1.5mm x 1.5mm Ultra-Thin xDFN6 and in TSOP-5 |
±2.0% Output Voltage Accuracy over Load/Line Regulation and Temperature |
Benefits |
---|
Well suited for low voltage and battery powered applications |
Well suited for noise sensitive applications |
Good efficiency during ligh-load conditions |
Effectively filters the supply rail noise |
Supports applications with very low Input to Output Voltage requirements |
Meets automotive qualification requirements |
Protect the device from accidental shorts and overload |
Sub-bandgap output voltages avaliable |
Allows to turn ON/OFF the Regulator using logic I/O line |
Protects from overheating |
Well suited for space-constrained applications |
Provides accurate and stable supply rail |
Applications |
---|
Audio/Video, RF Section Supply |
Precision Clock Supplies |
GPS Chipsets |
Car and Portable GPS System |
Electronic Mirrors |
Car Infotainment Systems |
Portable Entertainment Systems |
End Products |
---|
Noise Sensitive Applications such as RF receivers and transmiters |
Camera Modules |
Satellite Radio Receiver |
Rear View Camera |
Lane Change Detectors |
Battery Powered Applications |
Description | NCV8702, 3.3V, TSOP5 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.2 |
VI Min (V) | 2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.14 |
Iq Typ (mA) | 0.01 |
PSRR (dB) | 68 |
Noise (µVrms) | 11 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | TSOP-5 / SOT-23-5 |
200 Ma Ldo Ultra-Low Iq Iq 10 Ma Ultra-Low Noise/Reel |Onsemi NCV8702SN33T1G | Newark Electronics |
LDO Regulator Pos 3.3V 0.2A 5-Pin TSOP T/R | Avnet America |
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, TSOP-5 | element14 |
Where can I find additional details, specifications and documents for a NCV8702SN33T1G?
Additional datasheets, footprints and schematics for NCV8702SN33T1G are listed on our Part Details page. You can also find images and similar parts to NCV8702SN33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8702SN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8702SN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8702SN33T1G fall under?
The NCV8702SN33T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8702SN33T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8702SN33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8702SN33T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8702SN33T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for NCV8702SN33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8702SN33T1G often in real-time on the comparison pages.
What if I can't find stock of NCV8702SN33T1G?
You can fill out our help required form which you can use to request a quote for NCV8702SN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.