Status: | Active |
---|---|
Series: | NCV8675 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Avnet America
from US$0.97
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
5,000
in stock
|
Buy Now | |
element14
from US$0.95
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.97
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5.0 V and 3.3 V Fixed Output Voltage with 2% or 2.5% Output Voltage Accuracy |
Maximum 34uA Quiescent Current with 100uA load |
Protections: -42 V Reverse Voltage Protection Short Circuit |
AEC-Q100 Qualified |
Very Low Dropout Voltage |
Benefits |
---|
Able to supply newest mircoprocessors |
Meet 100uA max module car manufacturer ignition off quiescent current requirement |
No external components required to enable protections required within any automotive applications. |
Meet automtive qualification requirements |
Applications |
---|
Engine Control Module |
Powertrain |
End Products |
---|
Body and Chassis |
Automotive |
Description | NCV8675 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.35 |
VI Min (V) | 4.5 |
VI Max (V) | 45 |
VDO Typ (V) | 0.31 |
Iq Typ (mA) | 0.034 |
PSRR (dB) | 70 |
Enable | No |
PowerGood | Yes |
Application | Automotive |
Package Type | DPAK-5 |
LDO Regulator Pos 5V 0.35A 5-Pin(4+Tab) DPAK T/R | Avnet America |
Fixed Ldo Voltage Regulator, 4.5V To 45V, 310Mv Dropout, 5Vout, 350Maout, To-252-5 Rohs Compliant: Yes |Onsemi NCV8675DT50RKG | Newark Electronics |
LDO, 350MA, 5V, 5DPAK | element14 |
Volt Reg LDO 350mA 5V Very Low Iq DPAK5 | RS |
NCV8675 Series 5 V 350 mA Surface Mount Low Dropout Linear Regulator - DPAK-5 | Future Electronics |
NCV8675DT50RKG, LDO Voltage Regulator,350mA,5V +/-2.5%,4.5 to 45 Vin,5-Pin DPAK | ON Semiconductor NCV8675DT50RKG | RS Americas |
Where can I find additional details, specifications and documents for a NCV8675DT50RKG?
Additional datasheets, footprints and schematics for NCV8675DT50RKG are listed on our Part Details page. You can also find images and similar parts to NCV8675DT50RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8675DT50RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8675DT50RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8675DT50RKG fall under?
The NCV8675DT50RKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8675DT50RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8675DT50RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8675DT50RKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8675DT50RKG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NCV8675DT50RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8675DT50RKG often in real-time on the comparison pages.
What if I can't find stock of NCV8675DT50RKG?
You can fill out our help required form which you can use to request a quote for NCV8675DT50RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.