Status: | Unknown |
---|---|
Series: | NCV8570B |
RoHS: | Compliant |
Operating Input Voltage Range: 2.5V to 5.5V |
High Ripple Rejection Ratio: Typ. 82dB @ 1kHz |
Ultra-Low Output Noise: Typ. 10µVrms from 10Hz to 100kHz |
Stable with output capacitors as low as 1µF |
Active Discharge |
Low Sleep Mode Current: Max. 1A |
AECQ100 qualified and PPAP capable |
Output Voltage Options: 1.8V, 2.8V, 3.0V, 3.3V |
Current Limit Protection |
Thermal Shutdown Protection |
Output Current Limit: Min. 200mA |
No-Load Ground Current of Typ. 70µA |
Full-Load Ground Current of Typ. 75µA |
Output voltage accuracy: ±2.5% over Load/Line Regulation and Temperature |
Benefits |
---|
Well suited for battery powered applications |
Effectively filters the supply line noise |
Very well suited for noise sensitive applications |
Small solution size |
Fast Turn-off |
Extends battery life is used in battery powered applications |
Suitable for Automtive applications |
Applications |
---|
Audio/Video, RF Section Supply |
GPS modules |
Satellite and HD Radio |
End Products |
---|
Noise Sensitive Applications such as RF receivers and transmiters |
Portable/Build-In DVD Entertainment Systems |
Cameras for lane change detection and reverse view |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LDO, RF, 200MA, ULN, 2.8V | Farnell |
Ldo, Rf, 200Ma, Uln, 2.8V |Onsemi NCV8570BSN28T1G | Newark Electronics |
LDO Regulator Pos 2.8V 0.2A 5-Pin TSOP T/R | Avnet America |
NCV8570BSN28T1G, Single Linear Voltage Regulator, 470mA 2.8 V, 5-Pin TSOP | ON Semiconductor NCV8570BSN28T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCV8570BSN28T1G?
Additional datasheets, footprints and schematics for NCV8570BSN28T1G are listed on our Part Details page. You can also find images and similar parts to NCV8570BSN28T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8570BSN28T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8570BSN28T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8570BSN28T1G fall under?
The NCV8570BSN28T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8570BSN28T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8570BSN28T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8570BSN28T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8570BSN28T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NCV8570BSN28T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8570BSN28T1G often in real-time on the comparison pages.
What if I can't find stock of NCV8570BSN28T1G?
You can fill out our help required form which you can use to request a quote for NCV8570BSN28T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.