Status: | Unknown |
---|---|
Series: | NCV8537 |
RoHS: | Compliant |
High Accuracy Output Over Line and Load Variances |
Operating Temperature Range: -40C to 125C |
Low Noise (33 Vrms w/ 10 nF Cnr and 52 Vrms w/out Cnr) |
Power Good output available |
Maximum Voltage Input 16V, Input Operating voltage range 2.9 V to 12 V. |
AECQ100 and PPAP compliant |
Benefits |
---|
Versatile solution for multiple applications |
Suitable for Automotive applications |
Very popular for audio and entertainment systems |
Self monitoring that the Regulator is Within Specified limits. |
Robust performance |
Ideal for Automotive applications |
Applications |
---|
Networking Systems, DSL/Cable Modems |
Navigation systems |
Cellular Phones |
Cable SetTop Box |
Telematics |
End Products |
---|
Audio Systems for Automotive Applications |
PCMCIA Card |
Camcoders and Cameras |
MP3/CD Players |
Navigation Systems |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LDO, 500MA, 5V, PG, 10DFN | Farnell |
Ldo, 500Ma, 5V, Pg, 10Dfn |Onsemi NCV8537MN500R2G | Newark Electronics |
LDO Regulator Pos 5V 0.5A 10-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8537MN500R2G?
Additional datasheets, footprints and schematics for NCV8537MN500R2G are listed on our Part Details page. You can also find images and similar parts to NCV8537MN500R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8537MN500R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8537MN500R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8537MN500R2G fall under?
The NCV8537MN500R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8537MN500R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8537MN500R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8537MN500R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8537MN500R2G have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCV8537MN500R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8537MN500R2G often in real-time on the comparison pages.
What if I can't find stock of NCV8537MN500R2G?
You can fill out our help required form which you can use to request a quote for NCV8537MN500R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.