Status: | Active |
---|---|
Series: | NCV8535 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,930
in stock
|
Buy Now | |
element14
from US$0.84
|
2,930
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Accuracy Over Line and Load (+/-0.9% at 25C) |
Ultra-Low Dropout Voltage at Full Load (260 mV typ.) |
No Minimum Output Current Required for Stability |
Low Noise (31 uVrms w/10 nF Cnr and 51 uVrms w/out Cnr) |
Low Shutdown Current (0.07 uA) |
Reverse Bias Protected |
2.6 V to 12 V Supply Range |
Thermal Shutdown Protection |
Current Limitation |
Requires Only 1.0 uF Output Capacitance for Stability |
Stable with Any Type of Capacitor (including MLCC) |
Available in 1.5 V, 1.8 V, 1.9V, 2.5 V, 2.8 V, 2.85 V, 3.0 V, 3.3 V, 3.5V, 5.0 V andAdjustable Output Voltages |
Applications |
---|
Automotive Audio and Infotainment |
Automotive Instrument Cluster |
Automotive Dashboard electronics |
Industrial |
End Products |
---|
Automotive Accessories |
Automotive Camera Displays |
Automotive |
Description | NCV8535, Vout: Adj |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.9 |
VI Max (V) | 12 |
VDO Typ (V) | 0.34 |
Iq Typ (mA) | 0.19 |
PSRR (dB) | 55 |
Noise (µVrms) | 26 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | DFN-10 |
Ldo, Aec-Q100, Adj, 0.5A, Dfn-10 Rohs Compliant: Yes |Onsemi NCV8535MNADJR2G | Newark Electronics |
LDO, AEC-Q100, ADJ, 0.5A, DFN-10 | element14 |
NCV8535 Series 500 mA 1.5 to 5 V Adjustable LDO Regulator - DFN-10 | Future Electronics |
LDO Regulator Pos 1.25V to 10V 0.5A 10-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8535MNADJR2G?
Additional datasheets, footprints and schematics for NCV8535MNADJR2G are listed on our Part Details page. You can also find images and similar parts to NCV8535MNADJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8535MNADJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8535MNADJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8535MNADJR2G fall under?
The NCV8535MNADJR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8535MNADJR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8535MNADJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8535MNADJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8535MNADJR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV8535MNADJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8535MNADJR2G often in real-time on the comparison pages.
What if I can't find stock of NCV8535MNADJR2G?
You can fill out our help required form which you can use to request a quote for NCV8535MNADJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.