Status: | Active |
---|---|
Series: | NCV8505 |
RoHS: | Compliant |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
380
in stock
|
Buy Now | |
element14
from US$2.11
|
380
in stock
|
Buy Now | |
Future Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adjustable, 2.5V, 3.3V, 5.0V +/-2% Output Voltage / 400mA Output Current |
Enable |
Reset with Adjustable Delay |
Integrated protections: +60V Peak Transient Voltage -15V Reverse Voltage Short Circuit Protection Thermal Overload Protection |
AEC Qualified and PPAP Capable |
Benefits |
---|
Tight regulation limits |
Low <1µA Sleep Current allowing low standby battery drain |
MPU control - design flexibility |
Limit number of external components: Robust load dump tolerance Reverse battery protection Self protection Self protection |
Applications |
---|
Powertrain |
Automotive |
End Products |
---|
Body and Chassis |
Description | NCV8505, 5.0 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.4 |
VI Min (V) | -15 |
VI Max (V) | 45 |
VDO Typ (V) | 0.4 |
Iq Typ (mA) | 0.2 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | D2PAK-7 |
Ldo, Aec-Q100, Fixed, 5V, 0.4A, To-263-7 Rohs Compliant: Yes |Onsemi NCV8505D2T50R4G | Newark Electronics |
LDO, AEC-Q100, FIXED, 5V, 0.4A, TO-263-7 | element14 |
NCV8505 Series 400 mA 5 V Fixed Output SMT LDO Linear Regulator - D2PAK-7 | Future Electronics |
LDO Regulator Pos 5V 0.4A 8-Pin(7+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8505D2T50R4G?
Additional datasheets, footprints and schematics for NCV8505D2T50R4G are listed on our Part Details page. You can also find images and similar parts to NCV8505D2T50R4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8505D2T50R4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8505D2T50R4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8505D2T50R4G fall under?
The NCV8505D2T50R4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8505D2T50R4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8505D2T50R4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8505D2T50R4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8505D2T50R4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV8505D2T50R4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8505D2T50R4G often in real-time on the comparison pages.
What if I can't find stock of NCV8505D2T50R4G?
You can fill out our help required form which you can use to request a quote for NCV8505D2T50R4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.