Status: | Unknown |
---|---|
Series: | NCV8502 |
RoHS: | Compliant |
2.5V, 3.3V, 5.0V, 8.0V, 10.0V or Adjustable +/-2% Output Voltage / 150mA ouput current |
Reset with Adjustable Delay Reset and Adjustable Threshold |
Early Warning through Flag/Monitor Leads or General Use Comparator |
Integrated protections: 60V Peak Transient Voltage -15V Reverse Voltage Short Circuit Protection Thermal Overload Protection |
PPAP Capable |
AEC Qualified |
Pb-Free Packages are Available |
Benefits |
---|
Tight regulation limits |
MPU control - versatile reset control |
System benefits and design flexibility |
Limit number of external components: Robust load dump tolerance Reverse battery protection Self protection Self protection |
Applications |
---|
Powertrain |
Body and Chassis |
End Products |
---|
Engine Control Unit |
Automotive |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LDO Regulator Pos 1.242V to 1.318V 0.15A 8-Pin SOIC N T/R | Avnet Asia |
Ic,volt Regulator,adjustable,+1.28V To +25.4V,bipolar,sop,8Pin,plastic |Onsemi NCV8502DADJR2G | Newark Electronics |
LDO, AEC-Q100, ADJ, 0.15A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV8502DADJR2G?
Additional datasheets, footprints and schematics for NCV8502DADJR2G are listed on our Part Details page. You can also find images and similar parts to NCV8502DADJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8502DADJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8502DADJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8502DADJR2G fall under?
The NCV8502DADJR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8502DADJR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8502DADJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8502DADJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8502DADJR2G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCV8502DADJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8502DADJR2G often in real-time on the comparison pages.
What if I can't find stock of NCV8502DADJR2G?
You can fill out our help required form which you can use to request a quote for NCV8502DADJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.