Status: | Active |
---|---|
Series: | NCV8461 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
CMOS (3 V/5 V) Compatible Control Input |
Off State Open Load Detection |
Overvoltage Protection |
Undervoltage Shutdown |
Loss of Ground and Loss of VD Protection |
ESD Protection |
Reverse Battery Protection (with extternal resistor) |
Very Low Standby Current |
AEC-Q100 Qualified |
Applications |
---|
Switch a Variety of Resistive, Inductive and Capacitive Loads |
Automobiles |
End Products |
---|
Can Replace Electromechanical Relays and Discrete Circuits |
Description | NCV8461 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | High Side Switch |
V(BR)DSS Min (V) | 41 |
ID Typ (A) | 1.2 |
rDS(on) Max (mΩ) | 350 |
PD Max (W) | 1.5 |
Package Type | SOIC-8 |
ON Semiconductor, NCV8461DR2G | RS |
Self-Protected High Side Driver With Temperature Shutdown And Current Limit/Reel |Onsemi NCV8461DR2G | Newark Electronics |
NCV8461 Series 34 V 350 mOhm SMT Self Protected High Side Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 1-OUT High Side 8-Pin SOIC T/R | Avnet America |
MOSFET DRIVER, AEC-Q100, HIGH SIDE, SOIC | element14 |
Where can I find additional details, specifications and documents for a NCV8461DR2G?
Additional datasheets, footprints and schematics for NCV8461DR2G are listed on our Part Details page. You can also find images and similar parts to NCV8461DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8461DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8461DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8461DR2G fall under?
The NCV8461DR2G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8461DR2G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8461DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8461DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8461DR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV8461DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8461DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV8461DR2G?
You can fill out our help required form which you can use to request a quote for NCV8461DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.