Status: | Active |
---|---|
Series: | NCV8440A |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,038
in stock
|
Buy Now | |
element14
from US$0.64
|
3,038
in stock
|
Buy Now | |
Farnell
from US$0.44
|
3,038
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Clamp Between Gate and Source |
ESD Protection HBM 5000 V |
Active Overvoltage Gate to Drain Clamp |
Scalable to Lower or Higher RDS(on) |
Internal Series Gate Resistance |
Benefits |
---|
High Energy Capability for Inductive Loads |
Low Switching Noise Generation |
Applications |
---|
Solenoid Drivers |
Small Motor Drivers |
End Products |
---|
Lamp Drivers |
Automobiles |
Description | NCV8440A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 52 |
ID Typ (A) | 2.6 |
rDS(on) Max (mΩ) | 95 |
PD Max (W) | 1.69 |
Package Type | SOT-223-4 / TO-261-4D |
Mosfet, Aec-Q100, N-Ch, 55V, Sot-223 | Newark Electronics |
MOSFET, AEC-Q100, N-CH, 55V, SOT-223 | element14 |
ON Semiconductor, NCV8440ASTT1G | RS |
NCV8440 Series N-Channel 52 V 2.6 A SMT Protected Power Mosfet - SOT-223-3 | Future Electronics |
Trans MOSFET N-CH 59V 2.6A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8440ASTT1G?
Additional datasheets, footprints and schematics for NCV8440ASTT1G are listed on our Part Details page. You can also find images and similar parts to NCV8440ASTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8440ASTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8440ASTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8440ASTT1G fall under?
The NCV8440ASTT1G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8440ASTT1G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8440ASTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8440ASTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8440ASTT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCV8440ASTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8440ASTT1G often in real-time on the comparison pages.
What if I can't find stock of NCV8440ASTT1G?
You can fill out our help required form which you can use to request a quote for NCV8440ASTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.