Status: | Active |
---|---|
Series: | NCV8401B |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
2,500
in stock
|
Buy Now | |
element14
from US$0.67
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
Integrated Clamp for Inductive Switching |
ESD Protection |
dV/dt Robustness |
Analog Drive Capability (Logic Level Input) |
RoHs Compliant |
AEC-Q101 Qualified |
NCV Prefix for Automotive and Other Applications Requiring Site and Change Control |
This is a PbFree Device |
Applications |
---|
Switch a Variety of Resistive, Inductive and Capacitive Loads |
Automotive / Industrial |
Relay Driver |
End Products |
---|
Can Replace Electromechanical Relays and Discrete Circuits |
Lamp Driver |
Description | NCV8401B |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 42 |
ID Typ (A) | 33 |
rDS(on) Max (mΩ) | 23 |
PD Max (W) | 1.56 |
Package Type | DPAK-3 |
Self Protected Driver, Aec-Q101, To-252 | Newark Electronics |
SELF PROTECTED DRIVER, AEC-Q101, TO-252 | element14 |
NCV8401B Series 42 V 30 A 29 mOhm SMT Self-Protected Low Side Driver - DPAK-3 | Future Electronics |
Transistor MOSFET N-CH 42V 33A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8401BDTRKG?
Additional datasheets, footprints and schematics for NCV8401BDTRKG are listed on our Part Details page. You can also find images and similar parts to NCV8401BDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8401BDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8401BDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8401BDTRKG fall under?
The NCV8401BDTRKG is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8401BDTRKG when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8401BDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8401BDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8401BDTRKG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV8401BDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8401BDTRKG often in real-time on the comparison pages.
What if I can't find stock of NCV8401BDTRKG?
You can fill out our help required form which you can use to request a quote for NCV8401BDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.