Status: | Active |
---|---|
Series: | NCV8184 |
RoHS: | Compliant |
Prices starting from US$0.48
70 mA Source Capability |
Output Tracks within +/- 3m V |
Low Input Voltage Tracking Performance (Works Down to Vref = 2.0 V) |
Low Dropout (0.35 V Typ.@50 mA) |
Low Quiescent Current |
Thermal Shutdown |
AEC Qualified |
PPAP Capable |
Benefits |
---|
Capability to power sensors external to the automotive module. |
Accurate tracking for use with A/D converters. |
Fits low voltage systems. |
Works well during automotive cranking. |
New automotive module requirements. |
Protective feature. |
Automotive requirement. |
Automotive requirement. |
Applications |
---|
Sensor Applications |
Automotive |
End Products |
---|
Increased Regulator Capability |
Description | NCV8184, Adjustable |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Tracking |
IO Typ (A) | 0.07 |
VI Min (V) | 5.7 |
VI Max (V) | 26 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.05 |
PSRR (dB) | 60 |
Noise (µVrms) | - |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | SOIC-8 |
Ic,volt Regulator,adjustable,+2.1 To +25.4V,bipolar,sop,8Pin,plastic |Onsemi NCV8184DR2G | Newark Electronics |
NCV8184 Series 70 mA 0 to 5 V ADJ LDO Tracking Regulator/Line Driver - SOIC-8 | Future Electronics |
LDO Regulator Neg/Pos -3V to 45V 0.07A 8-Pin SOIC N T/R | Avnet America |
LDO, ADJ, AEC-Q100, 0.07A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV8184DR2G?
Additional datasheets, footprints and schematics for NCV8184DR2G are listed on our Part Details page. You can also find images and similar parts to NCV8184DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8184DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8184DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8184DR2G fall under?
The NCV8184DR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8184DR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8184DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8184DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8184DR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCV8184DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8184DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV8184DR2G?
You can fill out our help required form which you can use to request a quote for NCV8184DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.