Status: | Unknown |
---|---|
Series: | NCV8170 |
RoHS: | Compliant |
Ultra-Low Quiescent Current: Typ. 0.5 uA |
Low Dropout: 170 mV Typ. at 150 mA output |
High Output Voltage Accuracy: 1% Typ. |
Automotive Qualified for NCV prefixes |
Operating Input Voltage Range: 2.2V to 5.5V |
Output Voltage Range: 1.2V to 3.6V (0.1V Steps) |
Stable with Ceramic Capacitors of 1 uF |
Thermal Shutdown Protection |
Available in small 1x1mm xDFN4 package |
Pb-Free Devices |
Benefits |
---|
Extend the battery life |
Low Dropout for tight conversion |
Very accurate output voltage |
AEC-Q100 and PAPP capable |
Applications |
---|
Automotive |
Telematics and Infotainment Systems |
Navigation Systems |
End Products |
---|
Automotive Keyless Entry Systems |
ADAS Camera Modules |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LDO, FIXED, AEC-Q100, 3.1V, 0.15A, XDFN4 | Farnell |
Ldo, Fixed, Aec-Q100, 3.1V, 0.15A, Xdfn4 |Onsemi NCV8170AMX310TCG | Newark Electronics |
LDO Regulator Pos 3.1V 0.15A 4-Pin XDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8170AMX310TCG?
Additional datasheets, footprints and schematics for NCV8170AMX310TCG are listed on our Part Details page. You can also find images and similar parts to NCV8170AMX310TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8170AMX310TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8170AMX310TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8170AMX310TCG fall under?
The NCV8170AMX310TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8170AMX310TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8170AMX310TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8170AMX310TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8170AMX310TCG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCV8170AMX310TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8170AMX310TCG often in real-time on the comparison pages.
What if I can't find stock of NCV8170AMX310TCG?
You can fill out our help required form which you can use to request a quote for NCV8170AMX310TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.