Status: | Active |
---|---|
Series: | NCV8161 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
4
in stock
|
Buy Now | |
element14
from US$0.44
|
4
in stock
|
Buy Now | |
Farnell
from US$0.43
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra High PSRR 90dB at 1kHz, 20mA |
Ultra Low Output Noise 10µVRMS |
Very Low Dropout 225mV@450mA |
Ultra Low Quiescent current 18µA |
Benefits |
---|
Excellent for power sensitive device like camera module and wireless |
Very well suited for noise sensitive application |
Allow work with very low VIN-VOUT difference |
Improved efficiency during light load conditions |
Applications |
---|
RF Modules |
Parking camera module |
Audio codec |
Inteligent rear mirror |
End Products |
---|
Automotive Infotainment Systems |
Precision Analog Circuits |
Parking camera |
Infotainment systems |
Description | NCV8161, 3.0V, Active Discharge, TSOP-5 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3 |
IO Typ (A) | 0.45 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.24 |
Iq Typ (mA) | 0.018 |
PSRR (dB) | 98 |
Noise (µVrms) | 10 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | TSOP-5 / SOT-23-5 |
Ldo, Aec-Q100, Fixed, 3V, 0.45A, Tsop-5 | Newark Electronics |
LDO, AEC-Q100, FIXED, 3V, 0.45A, TSOP-5 | element14 |
NCV8161 LDO Regulator RF Analog Circuits | RS |
Linear Voltage Regulator IC 1 Output 450mA 5-TSOP | Future Electronics |
LDO Regulator Pos 3V 450mA 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8161ASN300T1G?
Additional datasheets, footprints and schematics for NCV8161ASN300T1G are listed on our Part Details page. You can also find images and similar parts to NCV8161ASN300T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8161ASN300T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8161ASN300T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8161ASN300T1G fall under?
The NCV8161ASN300T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8161ASN300T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8161ASN300T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8161ASN300T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8161ASN300T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCV8161ASN300T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8161ASN300T1G often in real-time on the comparison pages.
What if I can't find stock of NCV8161ASN300T1G?
You can fill out our help required form which you can use to request a quote for NCV8161ASN300T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.