Status: | Active |
---|---|
Series: | NCV8160 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,365
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,365
in stock
|
Buy Now | |
element14
from US$0.15
|
2,365
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra High PSRR 90dB at 1kHz, 20mA |
Ultra Low Output Noise 10µVRMS |
Very Low Dropout 90mV@250mA |
Ultra Low Quiescent current 18µA |
Benefits |
---|
Excellent for power sensitive device like camera module and wireless |
Very well suited for noise sensitive application |
Allow work with very low VIN-VOUT difference |
Improved efficiency during light load conditions |
Applications |
---|
RF Modules |
Parking camera module |
Audio codec |
General Purpose Automotive |
Inteligent rear mirror |
End Products |
---|
Automotive Infotainment Systems |
Precision Analog Circuits |
ADAS, Infotainment & Cluster, and Telematics |
Parking camera |
Infotainment systems |
Description | NCV8160, 3.3 V, 250 mA, Active Discharge |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.25 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.06 |
Iq Typ (mA) | 0.018 |
PSRR (dB) | 98 |
Noise (µVrms) | 10 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | XDFN-4 |
LDO Voltage Regulator, High PSRR, 250mA, Ultra-Low Noise, 3.3V, Active Discharge, XDFN4, T/R | Avnet Asia |
Ldo, Fixed, Aec-Q100, 3.3V, 0.25A, Xdfn4 Rohs Compliant: Yes |Onsemi NCV8160AMX330TBG | Newark Electronics |
LDO, FIXED, AEC-Q100, 3.3V, 0.25A, XDFN4 | element14 |
NCV8160 Series 250 mA 3.3 V Fixed Output LDO Linear Voltage Regulator - XDFN-4 | Future Electronics |
Where can I find additional details, specifications and documents for a NCV8160AMX330TBG?
Additional datasheets, footprints and schematics for NCV8160AMX330TBG are listed on our Part Details page. You can also find images and similar parts to NCV8160AMX330TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8160AMX330TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8160AMX330TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8160AMX330TBG fall under?
The NCV8160AMX330TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8160AMX330TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8160AMX330TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8160AMX330TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8160AMX330TBG have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCV8160AMX330TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8160AMX330TBG often in real-time on the comparison pages.
What if I can't find stock of NCV8160AMX330TBG?
You can fill out our help required form which you can use to request a quote for NCV8160AMX330TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.