Status: | Active |
---|---|
Series: | NCV8152 |
RoHS: | Compliant |
Low Dropout: 140 mV Typical at 150 mA |
High PSRR: 75dB at 1kHz |
Thermal Shutdown and Current Limit Protections |
Very Low Quiescent Current of Typ. 50 µA |
Available in XDFN-6 1.2 x 1.2 mm Package |
Operating Input Voltage Range: 1.9 V to 5.5 V |
Benefits |
---|
Supports applications with very low Input to Output Voltage requirements |
Suitable for power sensitive applications |
Robust design and high reliability |
Highly effective solution at light load conditions |
Very well suited for space-constrained applications |
Well suited for battery powered applications |
Applications |
---|
Touchscreen Controller Supply |
Parking Camera Modules |
End Products |
---|
Wireless LAN, Bluetooth®, ZigBee® Interfaces |
Automotive Infotainment Systems |
Description | NCV8152, 3.3V/1.8V, Active Discharge |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Dual |
Polarity | Positive |
VO (V) | 1.8 3.3 |
IO Typ (A) | 0.15 |
VI Min (V) | 1.9 |
VI Max (V) | 5.25 |
VDO Typ (V) | 0.14 0.27 |
Iq Typ (mA) | 0.05 |
PSRR (dB) | 75 |
Noise (µVrms) | 75 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | XDFN-6 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6 | Newark Electronics |
NCV8152 Series Dual 150 mA 3.3 V/1.8 V Low IQ Low Dropout Voltage Regulator | Future Electronics |
LDO Regulator Positive 3.3V/1.8V 0.15A 6-Pin XDFN T/R | Avnet America |
LDO, DUAL, 0.15A, 3.3/1.8V, XDFN-6 | element14 |
Where can I find additional details, specifications and documents for a NCV8152MX330180TCG?
Additional datasheets, footprints and schematics for NCV8152MX330180TCG are listed on our Part Details page. You can also find images and similar parts to NCV8152MX330180TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8152MX330180TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8152MX330180TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8152MX330180TCG fall under?
The NCV8152MX330180TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8152MX330180TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8152MX330180TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8152MX330180TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8152MX330180TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV8152MX330180TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8152MX330180TCG often in real-time on the comparison pages.
What if I can't find stock of NCV8152MX330180TCG?
You can fill out our help required form which you can use to request a quote for NCV8152MX330180TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.