Status: | Unknown |
---|---|
Series: | NCV8114 |
RoHS: | Compliant |
Operating Input Voltage Range: 1.7 V to 5.5 V |
Low Dropout: 135 mV Typical at 300 mA |
High PSRR 75dB at 1kHz |
Thermal Shutdown and Current Limit Protections |
Very Low Quiescent Current of Typ. 50 µA |
Available in TSOP5 Package |
+/- 1% typical Vout Accuracy |
Benefits |
---|
Well suited for battery powered applications |
Supports applications with very low Input to Output Voltage requirements |
Very well suited for space-constrained applications |
Robust design and high reliability |
Highly effective solution at light load conditions |
Easy handling and soldering. High reliability in rush conditions |
Precise Vout for power sensitive devices |
Applications |
---|
Touchscreen Controller Supply |
Parking camera module |
Automotive Infotainment Systems |
End Products |
---|
Wireless module |
MCU and low power FPGA supply |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
Switched Voltage Regulator ICâ€s Part 1 | Avnet America |
Where can I find additional details, specifications and documents for a NCV8114ASN150T1G?
Additional datasheets, footprints and schematics for NCV8114ASN150T1G are listed on our Part Details page. You can also find images and similar parts to NCV8114ASN150T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8114ASN150T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8114ASN150T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8114ASN150T1G fall under?
The NCV8114ASN150T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8114ASN150T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8114ASN150T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8114ASN150T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8114ASN150T1G have stock available?
Authorised distributors including Farnell, element14 and Avnet America have stock available or on a lead time for NCV8114ASN150T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8114ASN150T1G often in real-time on the comparison pages.
What if I can't find stock of NCV8114ASN150T1G?
You can fill out our help required form which you can use to request a quote for NCV8114ASN150T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.