Status: | Active |
---|---|
Series: | MC78M |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
element14
from US$0.23
|
658
in stock
|
Buy Now | |
Farnell
from US$0.23
|
658
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
236
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 12 V; TJ = -40° to +125°C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 0.5 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 75 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | DPAK-3 |
LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3 | element14 |
Linear Volt Reg, Aec-Q100, 12V, To-220-3 | Newark Electronics |
Volt. Regulator 12V 500mA Protected DPAK | RS |
NCV78M00 Series 500 mA 12 V Fixed Output SMT LDO Voltage Regulator -TO-252 | Future Electronics |
Linear Voltage Regulator, Fixed, Positive, 14 V to 35 V, 12 V, 0.5 A, 3 Pins, TO-252 (DPAK) | Avnet America |
NCV78M12BDTRKG, Single Linear Voltage Regulator, 700mA 12 V, 3-Pin DPAK | ON Semiconductor NCV78M12BDTRKG | RS Americas |
Where can I find additional details, specifications and documents for a NCV78M12BDTRKG?
Additional datasheets, footprints and schematics for NCV78M12BDTRKG are listed on our Part Details page. You can also find images and similar parts to NCV78M12BDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV78M12BDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV78M12BDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV78M12BDTRKG fall under?
The NCV78M12BDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV78M12BDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV78M12BDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV78M12BDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV78M12BDTRKG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for NCV78M12BDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV78M12BDTRKG often in real-time on the comparison pages.
What if I can't find stock of NCV78M12BDTRKG?
You can fill out our help required form which you can use to request a quote for NCV78M12BDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.