Status: | Active |
---|---|
Series: | MC78L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,460
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
82,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,980
in stock
|
Buy Now | |
element14
from US$0.11
|
1,980
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,980
in stock
|
Buy Now | |
Avnet Silica
-
|
85,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 5.0 V; TJ = -40°C to +125°C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.1 |
VI Min (V) | 6.7 |
VI Max (V) | 30 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 3 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | SOIC-8 |
NCV78L00A Series 5 V 100 mA SMT LDO Positive Voltage Regulator - SOIC-8 | Future Electronics |
Voltage Regulator 5V 100mA SOIC8 | RS |
V Reg, 5-9V, 0.1A, 1.7Vdo, 5V, 8Soic | Newark Electronics |
V REG, 5-9V, 0.1A, 1.7VDO, 5V, 8SOIC | element14 |
LDO Regulator Pos 5V 0.1A 8-Pin SOIC N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NCV78L05ABDR2G?
Additional datasheets, footprints and schematics for NCV78L05ABDR2G are listed on our Part Details page. You can also find images and similar parts to NCV78L05ABDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV78L05ABDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV78L05ABDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV78L05ABDR2G fall under?
The NCV78L05ABDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV78L05ABDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV78L05ABDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV78L05ABDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV78L05ABDR2G have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NCV78L05ABDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV78L05ABDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV78L05ABDR2G?
You can fill out our help required form which you can use to request a quote for NCV78L05ABDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.