Status: | Unknown |
---|---|
Series: | NCV7812 |
RoHS: | Compliant |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 1.5%, 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
Available in Surface Mount D 2 PAK and Standard 3-Lead Transistor Packages |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a NCV7812BTG?
Additional datasheets, footprints and schematics for NCV7812BTG are listed on our Part Details page. You can also find images and similar parts to NCV7812BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7812BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7812BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7812BTG fall under?
The NCV7812BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV7812BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7812BTG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7812BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7812BTG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NCV7812BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7812BTG often in real-time on the comparison pages.
What if I can't find stock of NCV7812BTG?
You can fill out our help required form which you can use to request a quote for NCV7812BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.