NCV7805ABD2TR4G Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 1 A, Ultra-High PSRR

Status: Unknown
Series: NCV7805
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These linear voltage regulators are monolithic integrated circuits designed as fixed-voltage regulators for a wide variety of applications including local, on-card regulation. These regulators employ internal current limiting, thermal shutdown, and safe-area compensation. With adequate heatsinking they can deliver output currents in excess of 1.0 A. Although designed primarily as a fixed voltage regulator, these devices can be used with external components to obtain adjustable voltages and currents.

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Output Current in Excess of 1.0 A
No External Components Required
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting
Output Transistor Safe-Area Compensation
Output Voltage Offered in 1.5%, 2% and 4% Tolerance
Pb-Free Packages are Available
Applications
Available in Surface Mount D 2 PAK and Standard 3-Lead Transistor Packages

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

LINEAR VOLT REG, AEC-Q100, 5V, 1A, TO263 | element14
Ana 1A 5V Vreg/Reel Rohs Compliant: Yes |Onsemi NCV7805ABD2TR4G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV7805ABD2TR4G?

Additional datasheets, footprints and schematics for NCV7805ABD2TR4G are listed on our Part Details page. You can also find images and similar parts to NCV7805ABD2TR4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV7805ABD2TR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7805ABD2TR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV7805ABD2TR4G fall under?

The NCV7805ABD2TR4G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCV7805ABD2TR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7805ABD2TR4G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV7805ABD2TR4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV7805ABD2TR4G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCV7805ABD2TR4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV7805ABD2TR4G often in real-time on the comparison pages.

What if I can't find stock of NCV7805ABD2TR4G?

You can fill out our help required form which you can use to request a quote for NCV7805ABD2TR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay