Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Half Bridge |
---|---|
No. of Outputs | 10Outputs |
Output Current | 550mA |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Half Bridge Driver 3.15V to 5.25V 24-Pin SSOP T/R | Avnet Asia |
HALF BRIDGE DRIVER, 10-CH, 0.55A, SSOP24 | Farnell |
Deca Half-Bridge Driver/Reel |Onsemi NCV7720DQR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV7720DQR2G?
Additional datasheets, footprints and schematics for NCV7720DQR2G are listed on our Part Details page. You can also find images and similar parts to NCV7720DQR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7720DQR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7720DQR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7720DQR2G fall under?
The NCV7720DQR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCV7720DQR2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7720DQR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7720DQR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV7720DQR2G have stock available?
Authorised distributors including Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for NCV7720DQR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7720DQR2G often in real-time on the comparison pages.
What if I can't find stock of NCV7720DQR2G?
You can fill out our help required form which you can use to request a quote for NCV7720DQR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.