Status: | Active |
---|---|
Series: | NCV7710 |
RoHS: | Compliant |
Operating Range from 5.5 V to 28 V |
Two High-Side and Two Low-Side Drivers Connected as Halfbridges - 2 Half−bridges Iload = 6 A; Rdson = 150 mΩ @ 25°C |
Programmable Soft-start Function to Drive Loads with Higher Inrush Currents as Current Limitation Value |
Support of PWM Control Frequency Outside the Audible Noise |
Support of Active Freewheeling to Reduce Power Dissipation |
Multiplex Current Sense Analog Output for Advanced Load Monitoring |
Very Low Current Consumption in Standby Mode |
Charge Pump Output to Control an External Reverse Polarity Protection MOSFET |
24-Bit SPI Interface for Output Control and Diagnostic |
Protection Against Short Circuit, Overvoltage and Overtemperature |
Downwards Pin-to-pin and SPI Registers Compatible with NCV7707 |
Applications |
---|
De-centralized Door Electronic Systems |
Body Control Units (BCUs) |
Automobiles |
End Products |
---|
Rear Door Electronic Unit |
Several H−bridge Applications |
Description | NCV7710 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Number of Drivers | 2 |
VCC Max (V) | 5 |
V(BR)GSS Max (V) | 5.5 |
V(BR)DSS Max (V) | 40 |
ID Max (A) | 6 |
rDS(on) Max (Ω) | 0.3 |
Tj Max (°C) | 150 |
Package Type | SSOP-36 EP |
MOTOR DRIVER, DOOR LOCK, SSOP-36 | Farnell |
Door Lock Driver_Ic Light/Reel |Onsemi NCV7710DQR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV7710DQR2G?
Additional datasheets, footprints and schematics for NCV7710DQR2G are listed on our Part Details page. You can also find images and similar parts to NCV7710DQR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7710DQR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7710DQR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7710DQR2G fall under?
The NCV7710DQR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV7710DQR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7710DQR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7710DQR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7710DQR2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCV7710DQR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7710DQR2G often in real-time on the comparison pages.
What if I can't find stock of NCV7710DQR2G?
You can fill out our help required form which you can use to request a quote for NCV7710DQR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.