Status: | Active |
---|---|
Series: | NCV7707 |
RoHS: | Compliant |
Operating Range from 5.5 V to 28 V |
Six HighSide and Six LowSide Drivers Connected as HalfBridges |
Four HighSide Lamp Drivers |
One HighSide Driver for Mirror Heating |
Electro Chromic Mirror Control |
Independent PWM Functionality for All Outputs |
Integrated Programmable PWM Generator Unit for All Lamp Driver Outputs |
Programmable Softstart Function to Drive Loads with Higher Inrush Currents as Current Limitation Value |
Multiplex Current Sense Analog Output for Advanced Load Monitoring |
Very Low Current Consumption in Standby Mode |
Charge Pump Output to Control an External Reverse Polarity Protection MOSFET |
24Bit SPI Interface for Output Control and Diagnostic |
Protection Against Shortcircuit, Overvoltage and Overtemperature |
Platform Devices: NCV7705, NCV7704, NCV7714, NCV7710 |
Benefits |
---|
Suitable for 12V automotive application |
Suitable for motor control application |
Switches 10W and 5W bulbs |
Allows defrosting of the sideview mirrors |
Allows dimming of the mirror to prevent glares or reflection from other light sources |
Manages inrush currents |
Allows advanced illumination features via SW |
Manages thermal loads and requirements |
Detection of stalled motor or faulted motor conditions |
Lower battery drain |
Provides gate drive for N-Channel MOSFET |
Full duplex communication |
Protection again abnormal fault conditions |
HW and SW compatibility |
Applications |
---|
Decentralized Door Electronic Systems |
Automobiles |
End Products |
---|
Body Control Units (BCUs) |
Description | NCV7707 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Number of Drivers | 12 |
VCC Max (V) | 28 |
V(BR)GSS Max (V) | 5.5 |
V(BR)DSS Max (V) | 40 |
ID Max (A) | - |
rDS(on) Max (Ω) | 3 |
Tj Max (°C) | 150 |
Package Type | SSOP-36 EP |
Motor Driver, Door Lock, Ssop-36 |Onsemi NCV7707DQR2G | Newark Electronics |
Motor Driver 5.5V to 28V 36-Pin SSOP-EP T/R | Avnet America |
MOTOR DRIVER, DOOR LOCK, SSOP-36 | Farnell |
Where can I find additional details, specifications and documents for a NCV7707DQR2G?
Additional datasheets, footprints and schematics for NCV7707DQR2G are listed on our Part Details page. You can also find images and similar parts to NCV7707DQR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7707DQR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7707DQR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7707DQR2G fall under?
The NCV7707DQR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV7707DQR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7707DQR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7707DQR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7707DQR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCV7707DQR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7707DQR2G often in real-time on the comparison pages.
What if I can't find stock of NCV7707DQR2G?
You can fill out our help required form which you can use to request a quote for NCV7707DQR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.