Status: | Active |
---|---|
Series: | NCV7356 |
RoHS: | Compliant |
Prices starting from US$1.06
Fully Compatble with J2411 Single Wire CAN Specification |
60 uA max sleep current |
100 kbps high speed mode capable |
Operating voltage range 5.0 to 27 V |
40 kbps bus speed |
Selective BUS wake up |
3.3 V and 5 V compatible logic inputs |
Inhibit pin to control external voltage regulators |
Standby to sleep mode timeout |
Fully integrated receiver filter |
Loss of ground protection |
Bus donminant timeout |
Undervoltage lockout |
Bus terminals proof against short circuits and transients |
Applications |
---|
In-Vehicle Networking |
Automobiles |
End Products |
---|
Industrial Networking |
Industrial Equipment |
Description | NCV7356 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN |
Data Rate | 100 kbps |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 5 |
VCC Max (V) | 27 |
Package Type | SOIC-14 |
Can Transceiver, Aec-Q100, 100Kbps, Soic | Newark Electronics |
CAN TRANSCEIVER, AEC-Q100, 100KBPS, SOIC | element14 |
NCV7356 Series 27 V 100 kbps SMT Single Wire CAN Transceiver - SOIC-14 | Future Electronics |
CAN 100Kbps Shutdown/Sleep/Standby 9V/12V/15V/18V/24V Automotive 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV7356D2R2G?
Additional datasheets, footprints and schematics for NCV7356D2R2G are listed on our Part Details page. You can also find images and similar parts to NCV7356D2R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7356D2R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7356D2R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7356D2R2G fall under?
The NCV7356D2R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7356D2R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7356D2R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7356D2R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7356D2R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV7356D2R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7356D2R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7356D2R2G?
You can fill out our help required form which you can use to request a quote for NCV7356D2R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.