Status: | Active |
---|---|
Series: | NCV7351 |
RoHS: | Compliant |
Prices starting from US$0.46
Compatible with the ISO 11898−2 Standard |
High Speed (up to 1 Mbps) |
VIO Pin on NCV7351D13 Version Allowing Direct Interfacing with 3V to 5V Microcontrollers |
EN Pin on NCV7351D1E Version Allowing Switching the transceiver to a Very Low Current OFF Mode |
Excellent Electromagnetic Susceptibility (EMS) Level Over Full Frequency Range. Very Low Electromagnetic Emissions (EME) Low EME also Without Common Mode (CM) Choke |
Bus Pins Protected Against >15 kV System ESD Pulses |
Transmit Data (TxD) Dominant Time−out Function |
Under all Supply Conditions the Chip Behaves Predictably. No Disturbance of the Bus Lines with an Unpowered Node |
Bus Pins Short Circuit Proof to Supply Voltage and Ground |
Bus Pins Protected Against Transients in an Automotive Environment |
Thermal Protection |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
These are Pb−Free Devices |
VHDL-AMS model available upon request |
Applications |
---|
Automotive |
End Products |
---|
Industrial Networks |
Description | NCV7351, with EN pin |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN |
Data Rate | 1 Mb/s |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
Package Type | SOIC-8 |
ON Semi, NCV7351D1ER2G | RS |
Can Transceiver, 1Tx/Rx, Soic-8 | Newark Electronics |
IC TRANSCEIVER HALF 1/1 8SOIC., REEL. | Future Electronics |
CAN 1Mbps Normal/Silent/Shutdown 5.5V 8-Pin SOIC T/R | Avnet America |
CAN TRANSCEIVER, 1TX/RX, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCV7351D1ER2G?
Additional datasheets, footprints and schematics for NCV7351D1ER2G are listed on our Part Details page. You can also find images and similar parts to NCV7351D1ER2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7351D1ER2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7351D1ER2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7351D1ER2G fall under?
The NCV7351D1ER2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7351D1ER2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7351D1ER2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7351D1ER2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7351D1ER2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV7351D1ER2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7351D1ER2G often in real-time on the comparison pages.
What if I can't find stock of NCV7351D1ER2G?
You can fill out our help required form which you can use to request a quote for NCV7351D1ER2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.