Status: | Active |
---|---|
Series: | NCV7351 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compatible with the ISO 11898−2 Standard |
High Speed (up to 1 Mbps) |
VIO Pin on NCV7351D13 Version Allowing Direct Interfacing with 3V to 5V Microcontrollers |
EN Pin on NCV7351D1E Version Allowing Switching the transceiver to a Very Low Current OFF Mode |
Excellent Electromagnetic Susceptibility (EMS) Level Over Full Frequency Range. Very Low Electromagnetic Emissions (EME) Low EME also Without Common Mode (CM) Choke |
Bus Pins Protected Against >15 kV System ESD Pulses |
Transmit Data (TxD) Dominant Time−out Function |
Under all Supply Conditions the Chip Behaves Predictably. No Disturbance of the Bus Lines with an Unpowered Node |
Bus Pins Short Circuit Proof to Supply Voltage and Ground |
Bus Pins Protected Against Transients in an Automotive Environment |
Thermal Protection |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
These are Pb−Free Devices |
VHDL-AMS model available upon request |
Applications |
---|
Automotive |
End Products |
---|
Industrial Networks |
Description | NCV7351, with Vio pin |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN |
Data Rate | 1 Mb/s |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
Package Type | SOIC-8 |
ON Semi, NCV7351D13R2G | RS |
CAN Transceiver 1Mbps Normal/Silent 4.5V to 5.5V 8-Pin SOIC N T/R | EBV Elektronik |
Can Transceiver, 1Tx/Rx, Soic-8 | Newark Electronics |
NCV7351 Series 4.5 to 5.5 V High Speed CAN, CAN FD Transceiver - SOIC-8 | Future Electronics |
CAN TRANSCEIVER, 1TX/RX, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCV7351D13R2G?
Additional datasheets, footprints and schematics for NCV7351D13R2G are listed on our Part Details page. You can also find images and similar parts to NCV7351D13R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7351D13R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7351D13R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7351D13R2G fall under?
The NCV7351D13R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7351D13R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7351D13R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7351D13R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7351D13R2G have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV7351D13R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7351D13R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7351D13R2G?
You can fill out our help required form which you can use to request a quote for NCV7351D13R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.