NCV7342D10R2G Wired Transceivers & Modems by ON Semiconductor

CAN Transceiver, High Speed, Low Power

Status: Active
Series: NCV7342
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCV7342 CAN transceiver is the interface between a controller area network (CAN) protocol controller and the physical bus and may be used in both 12 V and 24 V systems. The transceiver provides differential transmit capability to the bus and differential receive capability to the CAN controller. The NCV7342 is an addition to the CAN high-speed transceiver family complementing NCV734x stand-alone CAN transceivers and previous generations such as AMIS42665, AMIS3066x, etc. Due to the wide common-mode voltage range of the receiver inputs and other design features, the NCV7342 is able to reach outstanding levels of electromagnetic susceptibility (EMS). Similarly, extremly low electromagnetic emission (EME) is achieved by the excellent matching of the output signals.

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
3,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
3,500
in stock
Buy Now
Logo for element14
element14
from US$0.58
3,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Compatible with the ISO 11898-2, ISO 11898-5 Standards
High Speed (up to 1 Mbps)
VIO Pin on NCV7342-3 Version Allowing Direct Interfacing with 3 V to 5 V Microcontrollers
VSPLIT Pin on NCV7342-0 Version for Bus Common Mode Stabilization
Very Low Current Consumption in Standby Mode with Wake-up via the Bus
Excellent EMS Level Over Full Frequency Range. Very Low EME. Low EME also without CM Choke.
Bus Pins Protected Against >15 kV System ESD Pulses
Transmit Data (TxD) Dominant Time-out Function
Bus Dominant Time-out function in Standby Mode
Under All Supply Condition the Chip Behaves Predictably
No Disturbance of the Bus Lines with an Unpowered Node
Thermal Protection
Bus Pins Protected Against Transients in an Automotive Environment
Bus Pins Short Circuit Proof to Supply Voltage and Ground
AEC-Q100 Qualified
Applications
Automotive
End Products
Industrial Networks

Specifications

Description NCV7342, with Standby and VSPLIT pin
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Data Transmission Standard CAN
Data Rate 1 Mb/s
Number of Drivers 1
Number of Receivers 1
VCC Min (V) 4.5
VCC Max (V) 5.5
Package Type SOIC-8

Alternative Descriptions

Can Bus, Transceiver, Can, 1, 1, 3.5 V, 4.5 V, Soic Rohs Compliant: Yes |Onsemi NCV7342D10R2G | Newark Electronics
CAN TRANSCEIVER, 1TX/RX, SOIC-8 | element14
NCV7342 Series 1 Mbps 5 V High Speed Low Power CAN Transceiver - SOIC-8 | Future Electronics
CAN 1Mbps Normal/Standby 5.5V 8-Pin SOIC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV7342D10R2G?

Additional datasheets, footprints and schematics for NCV7342D10R2G are listed on our Part Details page. You can also find images and similar parts to NCV7342D10R2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV7342D10R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7342D10R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV7342D10R2G fall under?

The NCV7342D10R2G is listed under Interfaces > Wired Transceivers & Modems.

Can I view similar or alternative parts?

You can view similar parts to NCV7342D10R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7342D10R2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV7342D10R2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV7342D10R2G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV7342D10R2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV7342D10R2G often in real-time on the comparison pages.

What if I can't find stock of NCV7342D10R2G?

You can fill out our help required form which you can use to request a quote for NCV7342D10R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay