Status: | Unknown |
---|---|
Series: | NCV7340 |
RoHS: | Compliant |
Compatible with the ISO 11898 Standard (ISO 11898 and SAE J2284) |
Low Quiescent Current |
High Speed (up to 1 Mbps) |
Ideally Suited for 12 V and 24 V Industrial and Automotive Applications |
Extremely Low Current Standby Mode with Wakeup via the Bus |
Low EME CommonMode Choke is No Longer Required |
Voltage Source via VSPLIT Pin for Stabilizing the Recessive Bus Level (Further EMC Improvement) |
No Disturbance of the Bus Lines with an Unpowered Node |
Transmit Data (TxD) Dominant Timeout Function |
Thermal Protection |
Bus Pins Protected Against Transients in an Automotive Environment |
Bus and VSPLIT Pins ShortCircuit Proof to Supply Voltage and Ground |
Logic Level Inputs Compatible with 3.3 V Devices |
Up to 110 Nodes can be Connected to the Same Bus in Function of Topology |
Applications |
---|
In-Vehicle Networking |
Automobiles |
End Products |
---|
Industrial Networking |
Industrial Equipment |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
CAN 1Mbps Normal/Standby 5V 8-Pin SOIC T/R | Avnet America |
CAN TRANSCEIVER, AEC-Q100, 1MBPS, SOIC-8 | Farnell |
Impr Hs Can Transc (L-Wu)/Reel |Onsemi NCV7340D13R2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV7340D13R2G?
Additional datasheets, footprints and schematics for NCV7340D13R2G are listed on our Part Details page. You can also find images and similar parts to NCV7340D13R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7340D13R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7340D13R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7340D13R2G fall under?
The NCV7340D13R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7340D13R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7340D13R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7340D13R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7340D13R2G have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NCV7340D13R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7340D13R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7340D13R2G?
You can fill out our help required form which you can use to request a quote for NCV7340D13R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.