NCV7321D11R2G Wired Transceivers & Modems by ON Semiconductor

LIN Transceiver, Stand-alone

Status: Unknown
Series: NCV7321
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCV7321 is a fully featured local interconnect network (LIN) transceiver designed to interface between a LIN protocol controller and the physical bus. The transceiver is implemented in I3T technology enabling both high-voltage analog circuitry and digital functionality to co-exist on the same chip. The NCV7321 LIN device is a member of the in-vehicle networking (IVN) transceiver family. The LIN bus is designed to communicate low rate data from control devices such as door locks, mirrors, car seats, and sunroofs at the lowest possible cost. The bus is designed to eliminate as much wiring as possible and is implemented using a single wire in each node. Each node has a slave MCU-state machine that recognizes and translates the instructions specific to that function. The main attraction of the LIN bus is that all the functions are not time critical and usually relate to passenger comfort.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.59
1,980
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Bus voltage ±45 V
Integrated slope control
Normal, Sleep and Stand-By modes
LIN compliant to specification revision 2.x (backwards compatible to version 1.3) and J2602
Transmission rate 1 kbps to 20 kbps
Thermal shutdown
Indefinite short-circuit protection on pins LIN and WAKE towards supply and ground
Bus pins protected against transients in an automotive environment
Benefits
Load dump protection
Improved EMI
Lower power consumption
Applications
In-Vehicle Networking
End Products
Automobiles

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

LIN Transceiver 1TX 1RX 20Kbps 8-Pin SOIC N T/R | Avnet Asia
Lin Transceiver, Stand Alone/Reel |Onsemi NCV7321D11R2G | Newark Electronics
NCV7321 Series 27 V 20 kbps SMT Stand-Alone LIN Transceiver - SOIC-8 | Future Electronics
LIN TRANSCEIVER, AEC-Q100, 20KBAUD, SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV7321D11R2G?

Additional datasheets, footprints and schematics for NCV7321D11R2G are listed on our Part Details page. You can also find images and similar parts to NCV7321D11R2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV7321D11R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7321D11R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV7321D11R2G fall under?

The NCV7321D11R2G is listed under Interfaces > Wired Transceivers & Modems.

Can I view similar or alternative parts?

You can view similar parts to NCV7321D11R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7321D11R2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV7321D11R2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV7321D11R2G have stock available?

Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV7321D11R2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV7321D11R2G often in real-time on the comparison pages.

What if I can't find stock of NCV7321D11R2G?

You can fill out our help required form which you can use to request a quote for NCV7321D11R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay