Status: | Unknown |
---|---|
Series: | NCV7240 |
RoHS: | Compliant |
8 Channels |
600mA Low Side Drivers |
16 bit SPI control |
Parallel Input Pins |
Power Up without Open Circuit Detection |
Low Quiescent Current |
Limp Home Functionality |
3.3V and 5V compatible Digital Input Supply Range |
Fault Reporting of Open Load, Over Load, and Over Temperature |
Power On Reset |
Uniform output structure of all outputs on one side of the package. |
AEC-Q100 Qualified |
Benefits |
---|
Saves board space as compared to lower count drivers. |
Ideal current for driving 70 ohm relays. |
Able to report errors and is capable of daisy chain connections. |
Allows PWM operation. |
Allows for power up without LED load illumination. |
Meets stringent automotive module quiescent current requirements. |
Automotive system feature allowing the vehicle to maintain operation with a defective microprocessor. |
Suitible for both 3.3V and 5V microprocessor interfaces. |
The micropressor and report unusual activity for troubleshooting and system integrity perposes. |
Maintains a smooth system power up and power down. |
Simplifies printed circuit board layouts. |
Automotive requirement maintains site and change control. |
Applications |
---|
Relay Driver |
Stepper Motor Driver |
Automotive Engine Control Unit |
End Products |
---|
LED Driver. |
Automotive Body Control Unit |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
RELAY DRIVER, AEC-Q100, 8 CH, SSOP-24 | element14 |
MOSFET and Power Driver 600mA 8-OUT Low Side Non-Inverting 24-Pin SSOP T/R | Avnet America |
ONSNCV7240ADPR2G | Avnet Asia |
Where can I find additional details, specifications and documents for a NCV7240ADPR2G?
Additional datasheets, footprints and schematics for NCV7240ADPR2G are listed on our Part Details page. You can also find images and similar parts to NCV7240ADPR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7240ADPR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7240ADPR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7240ADPR2G fall under?
The NCV7240ADPR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV7240ADPR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7240ADPR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7240ADPR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7240ADPR2G have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NCV7240ADPR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7240ADPR2G often in real-time on the comparison pages.
What if I can't find stock of NCV7240ADPR2G?
You can fill out our help required form which you can use to request a quote for NCV7240ADPR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.