Status: | Active |
---|---|
Series: | NCV6323 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
8,931
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
8,931
in stock
|
Buy Now | |
element14
from US$0.54
|
8,931
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2.5 V to 5.5 V Input Voltage Range |
3 MHz Switching Frequency |
Up to 2 A output current |
Benefits |
---|
Support Latest Battery |
Reduced output inductor and capacitor size |
Applications |
---|
Computing & Peripherals Applications |
USB Powered Devices |
End Products |
---|
Consumer Applications |
Game and Entertainment System |
Description | NCV6323 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
VO Typ (V) | 0.6 to 5.0 |
IO Typ (A) | 2 |
Efficiency (%) | 96 |
fSW Typ (kHz) | 3000 |
Package Type | WDFN-8 |
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.5V-5.5Vin, 600Mv-5.5Vout, 2Aout, Wdfn-8 Rohs Compliant: Yes |Onsemi NCV6323BMTAATBG | Newark Electronics |
DC/DC CONV, SYNC BUCK, 3.3MHZ, WDFN-8 | element14 |
Conv DC-DC Single Step Down 2.5V to 5.5V 8-Pin WDFN T/R | Avnet Silica |
DCDC BUCK CONVERTER | Future Electronics |
Where can I find additional details, specifications and documents for a NCV6323BMTAATBG?
Additional datasheets, footprints and schematics for NCV6323BMTAATBG are listed on our Part Details page. You can also find images and similar parts to NCV6323BMTAATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV6323BMTAATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV6323BMTAATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV6323BMTAATBG fall under?
The NCV6323BMTAATBG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCV6323BMTAATBG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV6323BMTAATBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV6323BMTAATBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV6323BMTAATBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for NCV6323BMTAATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV6323BMTAATBG often in real-time on the comparison pages.
What if I can't find stock of NCV6323BMTAATBG?
You can fill out our help required form which you can use to request a quote for NCV6323BMTAATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.