NCV59152DSADJR4G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response

Status: Unknown
Series: NCP59150
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP59150 series is a high precision, very low dropout, low ground current positive voltage regulator that is capable of providing an output current in excess of 1.5 A with a typical dropout voltage lower than 300 mV. The device has an input operating voltage range of 2.24V to 13.5V and a maximum input voltage tolerance of 18V. Internal protection features include an output current limit, thermal shutdown and reverse output current protection. The device is available as an adjustable regulator (the NCP59152) or in fixed voltage options (NCP59150 and NCP59151). The NCP59151 devices include an enable function and an output Error flag.

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Farnell
Farnell
from US$1.49
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.88
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Output Current in excess of 1.5 Amps
175 mV typical dropout at 750 mA output and 300 mV typical dropout at 1.5 A
Low Ground Current - 40 mA typical at 1.5 mA load
Stable with ceramic capcitors on the output
NCV version available for Automotive applications
Maximum voltage input up to 18V
Benefits
High current output with low voltage
Generate secondary power rails without having to use a switching regulator
Minimizes the power loss across the regulator
Cost effective solution to expensive tantalum capacitors
AECQ100 qualified and PPAP capable
Suitable for Automotive and Netcom applications
Applications
Point of load for FPGA, DSP and processors
Servers and Networking Equipment
End Products
Switching power supply post regulation
Automotive modules

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

LDO Regulator Pos 1.5A 6-Pin(5+Tab) D2PAK T/R | Avnet America
LDO, 13.5VIN, 0.3VDO, 1.5A, ADJ, 5D2PAK | Farnell
1.5A Adj Vldo Regulator/Reel |Onsemi NCV59152DSADJR4G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV59152DSADJR4G?

Additional datasheets, footprints and schematics for NCV59152DSADJR4G are listed on our Part Details page. You can also find images and similar parts to NCV59152DSADJR4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV59152DSADJR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV59152DSADJR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV59152DSADJR4G fall under?

The NCV59152DSADJR4G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCV59152DSADJR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV59152DSADJR4G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV59152DSADJR4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV59152DSADJR4G have stock available?

Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for NCV59152DSADJR4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV59152DSADJR4G often in real-time on the comparison pages.

What if I can't find stock of NCV59152DSADJR4G?

You can fill out our help required form which you can use to request a quote for NCV59152DSADJR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay