Status: | Active |
---|---|
Series: | NCP57152 |
RoHS: | Compliant |
Output Current in Excess of 1.5 A |
Minimum Operating Input Voltage 1.8 V for Full 1.5 A Output Current |
330 mV Typical Dropout Voltage at 1.5 A |
Adjustable Output Voltage Range from 1.24 V to 13 V |
Low Ground Current |
Fast Transient Response |
Stable with Ceramic Output Capacitor |
Logic Compatible Enable and Error Flag Pins |
Current Limit, Reverse Current and Thermal Shutdown Protection |
Operation up to 13.5 V Input Voltage |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ100 Qualified and PPAP Capable |
These are PbFree Devices |
Applications |
---|
Functional Replacement for Industry Standard MIC29150, MIC39150, MIC37150 with Improved Minimum Input Voltage Specification |
Servers and Networking Equipment |
Switching Power Supply Post Regulation |
End Products |
---|
Consumer and Industrial Equipment Point of Regulation |
FPGA, DSP and Logic Power Supplies |
Battery Chargers |
Description | NCP57152, Adjustable |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 1.8 |
VI Max (V) | 18 |
VDO Typ (V) | 0.33 |
Iq Typ (mA) | 40 |
PSRR (dB) | 65 |
Noise (µVrms) | - |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | D2PAK-5 |
LDO VOLTAGE REGULATORS | Farnell |
Fast Transient Response Regulator, Vldo, 1.5 A/Reel Rohs Compliant: Yes |Onsemi NCV57152DSADJR4G | Newark Electronics |
LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response, D2PAK-5 | Future Electronics |
LDO Pos 1.24 to 13V 1.5A 5-Pin D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV57152DSADJR4G?
Additional datasheets, footprints and schematics for NCV57152DSADJR4G are listed on our Part Details page. You can also find images and similar parts to NCV57152DSADJR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV57152DSADJR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV57152DSADJR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV57152DSADJR4G fall under?
The NCV57152DSADJR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV57152DSADJR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV57152DSADJR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV57152DSADJR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV57152DSADJR4G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV57152DSADJR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV57152DSADJR4G often in real-time on the comparison pages.
What if I can't find stock of NCV57152DSADJR4G?
You can fill out our help required form which you can use to request a quote for NCV57152DSADJR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.