Status: | Active |
---|---|
Series: | NCV5700 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
1,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Richardson RFPD
from US$0.72
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Output (+4.0/-6.0 A) at IGBT Miller Plateau voltages |
Low VOH and VOL |
Active Miller Clamp |
DESAT Protection with Programmable Delay |
Benefits |
---|
Reduced switching losses and short switching times |
Full enhancement of IGBT |
Prevents Spurious Gate Turn-on |
Enhanced programmable protection |
Applications |
---|
DC-AC Inverter |
PFC |
Automotive PTC Heater |
Electric Vehicles |
End Products |
---|
Battery Charger |
Motor Driver |
Motor Control |
Description | NCV5700 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Power Switch | IGBT |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | 5.5 |
VCC Max (V) | 35 |
Rise Time (ns) | 9.2 |
Fall Time (ns) | 7.9 |
Drive Source Current Typ (A) | 4 |
Drive Sink Current Typ (A) | 4 |
Turn On Prop. Delay Typ (ns) | 56 |
Turn Off Prop. Delay Typ (ns) | 63 |
Delay Matching | 7 |
Package Type | SOIC-16 |
NCV5700 - High Current IGBT Gate Driver | RS |
High Current Igbt Gate Driver/Reel |Onsemi NCV5700DR2G | Newark Electronics |
NCV5700 Series 20 V 7.8 A High or Low-Side High Current IGBT Gate Driver-SOIC-16 | Future Electronics |
MOSFET and Power Driver 6.8A Single Hi/Lo Side Non-Inverting 16-Pin SOIC T/R | Avnet America |
IGBT DRIV, AEC-Q100, HIGH/LOW SIDE, SOIC | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCV5700DR2G?
Additional datasheets, footprints and schematics for NCV5700DR2G are listed on our Part Details page. You can also find images and similar parts to NCV5700DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV5700DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV5700DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV5700DR2G fall under?
The NCV5700DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV5700DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV5700DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV5700DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV5700DR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV5700DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV5700DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV5700DR2G?
You can fill out our help required form which you can use to request a quote for NCV5700DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.