Status: | Unknown |
---|---|
Series: | NCV565 |
RoHS: | Compliant |
Ultra-fast Transient Response (<1.0 us) |
Low Ground Current (1.5 mA at Iload = 1.5 A) |
Low Dropout Voltage (0.9V at Iload = 1.5 A) |
Low Noise (28 Vrms) |
0.9 V Reference Voltage |
Adjustable Output Voltage from 7.7 V down to 0.9 V |
Current Limit Protection (3.3 A Typ) |
Thermal Shutdown Protection (160C) |
Pb-Free Packages are Available |
Applications |
---|
Servers, Networking and Communication equipment |
End Products |
---|
Post Regulation for Power Supplies |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LDO, AEC-Q100, FIXED, 1.2V, 1.5A, SOT223 | Farnell |
Ldo, Aec-Q100, Fixed, 1.2V, 1.5A, Sot223 |Onsemi NCV565ST12T3G | Newark Electronics |
LDO Regulator Pos 1.2V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
NCV565ST12T3G, Single Linear VoltageRegulator,1.5A 1.2V,+/-3%,3 + Tab-Pin SOT-223 | ON Semiconductor NCV565ST12T3G | RS Americas |
Where can I find additional details, specifications and documents for a NCV565ST12T3G?
Additional datasheets, footprints and schematics for NCV565ST12T3G are listed on our Part Details page. You can also find images and similar parts to NCV565ST12T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV565ST12T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV565ST12T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV565ST12T3G fall under?
The NCV565ST12T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV565ST12T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV565ST12T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV565ST12T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV565ST12T3G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NCV565ST12T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV565ST12T3G often in real-time on the comparison pages.
What if I can't find stock of NCV565ST12T3G?
You can fill out our help required form which you can use to request a quote for NCV565ST12T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.