Status: | Active |
---|---|
Series: | NCV51411 |
RoHS: | Compliant |
V2 Architecture |
2.0% Error Amp Reference Voltage Tolerance |
Switch Frequency Decrease of 4:1 in Short Circuit Conditions |
BOOST pin provides additional drive voltage to the onchip NPN powertransistor |
Sync Function |
Shutdown pin for sleep mode |
Thermal Shutdown |
Soft-Start |
NCV Prefix for Automotive and Other Applications |
Pin Compatible with LT1375 (SO-8 Version) |
Pb-Free Packages are Available |
Benefits |
---|
Provides Ultra-Fast Transient Response, Improved Regulation and Simplified Design |
Accurate Output Voltage |
Reduces Short Circuit Power Dissipation |
Allows Bootstrapped Operations to Maximize Efficiency |
Parallel Supply Operation or Noise Minimization |
Provides Power-Down Option (<85 µA Quiescent Current) |
Protects the IC During High Temperature Operation |
Flexibility in System Design |
Provides the Required Site and Control Changes Required for Automotive Customers |
Applications |
---|
Automotive Power Supplies |
End Products |
---|
In-car Infotainment |
Description | NCV51411 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down |
Control Mode | V2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 40 |
VO Typ (V) | - |
IO Typ (A) | 1.5 |
Efficiency (%) | 80 |
fSW Typ (kHz) | 260 |
Package Type | SOIC-8 |
DC/DC CONV, SYNC BUCK, 260KHZ, SOIC-8 | Farnell Contract |
Ic,smps Controller,current/Voltage,bipolar,sop,8Pin,plastic |Onsemi NCV51411DR2G | Newark Electronics |
NCV51411 Series 40 V 1.5 A 296 kHz Buck SMT Switching Regulator - SOIC-8 | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV51411DR2G?
Additional datasheets, footprints and schematics for NCV51411DR2G are listed on our Part Details page. You can also find images and similar parts to NCV51411DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV51411DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV51411DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV51411DR2G fall under?
The NCV51411DR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCV51411DR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV51411DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV51411DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV51411DR2G have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV51411DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV51411DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV51411DR2G?
You can fill out our help required form which you can use to request a quote for NCV51411DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.