Status: | Unknown |
---|---|
Series: | NCV51400 Series |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 750mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | NCV51400 Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3 Amp Vtt Termination Regulator Ddr1, Ddr2, Ddr3, Lpddr3, Ddr4/Reel |Onsemi NCV51400MWTXG | Newark Electronics |
Standard Regulator Positive 3A 10-Pin DFN EP T/R | Avnet America |
LDO, FIXED, 0.75V, 3A, DFN-10 | element14 |
Where can I find additional details, specifications and documents for a NCV51400MWTXG?
Additional datasheets, footprints and schematics for NCV51400MWTXG are listed on our Part Details page. You can also find images and similar parts to NCV51400MWTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV51400MWTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV51400MWTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV51400MWTXG fall under?
The NCV51400MWTXG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV51400MWTXG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV51400MWTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV51400MWTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV51400MWTXG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCV51400MWTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV51400MWTXG often in real-time on the comparison pages.
What if I can't find stock of NCV51400MWTXG?
You can fill out our help required form which you can use to request a quote for NCV51400MWTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.