Status: | Active |
---|---|
Series: | NCV47711 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
9,915
in stock
|
Buy Now | |
element14
from US$0.91
|
9,915
in stock
|
Buy Now | |
Farnell
from US$0.91
|
9,915
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Enable Input |
Adjustable Current Limit (from 10 mA to 350 mA)with 10% accuracy |
AEC-Q100 Qualified |
Adjustable Voltage Version (from 5 V to 20 V) 3% Output Voltage |
Protection: Current Limitation, Thermal Shutdown, Reverse Input Voltage |
Benefits |
---|
Save battery life - quiescent current down to 10µA max. |
Current sense feature provides diagnosis and system protection functionality. |
Meets automotive qualification requirements. |
Applications |
---|
Audio and Infotainment System |
Navigation |
Automotive |
End Products |
---|
Instrument Cluster |
Satellite Radio |
Description | NCV47711 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.35 |
VI Min (V) | -42 |
VI Max (V) | 40 |
VDO Typ (V) | 0.25 |
Iq Typ (mA) | 0.15 |
PSRR (dB) | 70 |
Noise (µVrms) | 100 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | SOIC-8 EP |
Ldo, Aec-Q100, Adj, 0.35A, Soic-8 Rohs Compliant: Yes |Onsemi NCV47711PDAJR2G | Newark Electronics |
LDO, AEC-Q100, ADJ, 0.35A, SOIC-8 | element14 |
Adj. LDO Regulator, Current Limit SOIC8 | RS |
NCV47711 Series 350 mA 5 to 20 V Adjustable SMT LDO Voltage Regulator - SOIC-8 | Future Electronics |
LDO Regulator Pos 5V to 20V 0.35A 8-Pin SOIC EP T/R | Avnet America |
NCV47711PDAJR2G, LDO Voltage Regulator, Adjustable 350mA,5 to 20V +/-3%,8-Pin SOIC | ON Semiconductor NCV47711PDAJR2G | RS Americas |
Where can I find additional details, specifications and documents for a NCV47711PDAJR2G?
Additional datasheets, footprints and schematics for NCV47711PDAJR2G are listed on our Part Details page. You can also find images and similar parts to NCV47711PDAJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV47711PDAJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV47711PDAJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV47711PDAJR2G fall under?
The NCV47711PDAJR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV47711PDAJR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV47711PDAJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV47711PDAJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV47711PDAJR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCV47711PDAJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV47711PDAJR2G often in real-time on the comparison pages.
What if I can't find stock of NCV47711PDAJR2G?
You can fill out our help required form which you can use to request a quote for NCV47711PDAJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.