Status: | Active |
---|---|
Series: | NCV47411 |
RoHS: | Compliant |
Prices starting from US$0.95
Enable Input (3.3 V Logic Compatible Thresholds) |
Adjustable Current Limit up to 150 mA |
Adjustable Voltage Version (from 3.3 V to 20 V) 3% Output Voltage |
Protection: Current Limitation, Thermal Shutdown, Reverse Input Voltage |
Benefits |
---|
Save battery life - quiescent current down to 10µA max. |
Current sense feature provides diagnosis and system protection functionality. |
Applications |
---|
Audio and Infotainment System |
Navigation |
Automotive |
End Products |
---|
Instrument Cluster |
Satellite Radio |
Description | NCV47411 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Dual |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | -42 |
VI Max (V) | 40 |
VDO Typ (V) | 0.25 |
Iq Typ (mA) | 0.235 |
PSRR (dB) | 75 |
Noise (µVrms) | 130 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | TSSOP-14 EP |
3.3 V To 20 V Adjustable Dual Ldo With Adjustable Current Limit And 3.3 V Logic Compatible Enable Inputs/Reel |Onsemi NCV47411PAAJR2G | Newark Electronics |
LDO Voltage Regulators 3.3-20V ADJUSTABLE | Future Electronics |
LDO Regulator Pos 3.3V to 20V 0.15A 14-Pin TSSOP T/R | Avnet America |
LDO, ADJ, AEC-Q100, 0.1A, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a NCV47411PAAJR2G?
Additional datasheets, footprints and schematics for NCV47411PAAJR2G are listed on our Part Details page. You can also find images and similar parts to NCV47411PAAJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV47411PAAJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV47411PAAJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV47411PAAJR2G fall under?
The NCV47411PAAJR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV47411PAAJR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV47411PAAJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV47411PAAJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV47411PAAJR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCV47411PAAJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV47411PAAJR2G often in real-time on the comparison pages.
What if I can't find stock of NCV47411PAAJR2G?
You can fill out our help required form which you can use to request a quote for NCV47411PAAJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.