Status: | Active |
---|---|
Series: | NCV4276C |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Future Electronics
from US$0.84
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 V, 5.0 V, and Adjustable Voltage Version (from 2.5 V to 20 V) ±2% Output Voltage |
500 mV (max) Dropout Voltage (5.0 V Output) |
Inhibit Input |
AEC-Q100 Qualified |
Fault Protections: |
+45 V Peak Transient Voltage |
-42 V Reverse Voltage |
Short Circuit |
Thermal Overload |
Output Current up to 400 mA |
Benefits |
---|
Our vast portfolio of automotive regulators allows you to select the one which fits your application. |
Regulates during cranking. |
Save battery life - quiescent current down to 10µA max. |
Meets automotive qualification requirements. |
No external components required to enable protections required within any automotive applications. |
Applications |
---|
Body and Chassis |
Powertrain |
End Products |
---|
Engine Control Unit |
Automotive |
Description | NCV4276C, 5.0 V, 2% |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.4 |
VI Min (V) | -42 |
VI Max (V) | 45 |
VDO Typ (V) | 0.25 |
Iq Typ (mA) | 0.095 |
PSRR (dB) | 70 |
Noise (µVrms) | - |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | DPAK-5 |
NCV4276C Series 5 V 400 mA SMT Fixed Low-Drop Voltage Regulator - DPAK-5 | Future Electronics |
LDO Regulator Pos 5V 0.4A 5-Pin DPAK T/R | Avnet America |
400 Ma Low-Drop Voltage Regulator/Reel Rohs Compliant: Yes |Onsemi NCV4276CDT50RKG | Newark Electronics |
LDO, AEC-Q100, FIXED, 5V, 0.4A, TO-252-5 | element14 |
Where can I find additional details, specifications and documents for a NCV4276CDT50RKG?
Additional datasheets, footprints and schematics for NCV4276CDT50RKG are listed on our Part Details page. You can also find images and similar parts to NCV4276CDT50RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4276CDT50RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4276CDT50RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4276CDT50RKG fall under?
The NCV4276CDT50RKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV4276CDT50RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4276CDT50RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4276CDT50RKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV4276CDT50RKG have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCV4276CDT50RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4276CDT50RKG often in real-time on the comparison pages.
What if I can't find stock of NCV4276CDT50RKG?
You can fill out our help required form which you can use to request a quote for NCV4276CDT50RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.