Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
1,561
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,561
in stock
|
Buy Now | |
element14
from US$0.84
|
1,561
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 13.5V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.5V |
Adjustable Output Voltage Max | 20V |
Output Current | 400mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Output Voltage Max | 20V |
Output Voltage Min | 2.5V |
Primary Input Voltage | 45V |
Ldo, 45V, 0.5Vdo, 0.4A, 2.5-20V, 5Dpak | Newark Electronics |
LDO, 45V, 0.5VDO, 0.4A, 2.5-20V, 5DPAK | element14 |
LDO Regulator Pos 2.5V to 20V 0.4A 5-Pin(4+Tab) DPAK T/R | EBV Elektronik |
NCV4276B Series 400 mA 2.5 to 20 V Adjustable LDO Voltage Regulator - DPAK-5 | Future Electronics |
Where can I find additional details, specifications and documents for a NCV4276BDTADJRKG?
Additional datasheets, footprints and schematics for NCV4276BDTADJRKG are listed on our Part Details page. You can also find images and similar parts to NCV4276BDTADJRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4276BDTADJRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4276BDTADJRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4276BDTADJRKG fall under?
The NCV4276BDTADJRKG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV4276BDTADJRKG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4276BDTADJRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4276BDTADJRKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV4276BDTADJRKG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for NCV4276BDTADJRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4276BDTADJRKG often in real-time on the comparison pages.
What if I can't find stock of NCV4276BDTADJRKG?
You can fill out our help required form which you can use to request a quote for NCV4276BDTADJRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.