Status: | Unknown |
---|---|
Series: | 5V 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 400mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 400mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5 Rohs Compliant: Yes |Onsemi NCV4276BDT50RKG | Newark Electronics |
LDO, FIXED, AEC-Q100, 5V, 0.4A, TO-252-5 | element14 |
NCV4276B Series 5 V 400 mA LDO Voltage Regulator Surface Mount - TO-252-5 | Future Electronics |
LDO Regulator Pos 5V 0.4A 5-Pin(4+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV4276BDT50RKG?
Additional datasheets, footprints and schematics for NCV4276BDT50RKG are listed on our Part Details page. You can also find images and similar parts to NCV4276BDT50RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4276BDT50RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4276BDT50RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4276BDT50RKG fall under?
The NCV4276BDT50RKG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV4276BDT50RKG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4276BDT50RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4276BDT50RKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV4276BDT50RKG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV4276BDT50RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4276BDT50RKG often in real-time on the comparison pages.
What if I can't find stock of NCV4276BDT50RKG?
You can fill out our help required form which you can use to request a quote for NCV4276BDT50RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.