Status: | Unknown |
---|---|
Series: | NCV4274 |
RoHS: | Compliant |
2.5, 3.3 V, 5.0 V, 8.5 V, 2.0% Output Options 2.5, 3.3 V, 5.0 V, 4.0% Output Options 400 mA Output Current |
Protections: +60 V Peak Transient Voltage -42V Reverse Voltage Short Circuit Thermal Overload |
Very Low Dropout Voltage |
AEC-Q100 Qualified |
Benefits |
---|
Tight regulation limits; design flexibility |
No external components required to enable protections required within any automotive applications |
Can operate during cranking at low input voltage |
Meet automotive qualification standard |
Applications |
---|
Engine Control Unit, Powertrain |
Automotive |
End Products |
---|
Body and Chassis |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LDO, 400MA, 2.5V, SOT-223 | Farnell |
Ldo, 400Ma, 2.5V, Sot-223 |Onsemi NCV4274AST25T3G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV4274AST25T3G?
Additional datasheets, footprints and schematics for NCV4274AST25T3G are listed on our Part Details page. You can also find images and similar parts to NCV4274AST25T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4274AST25T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4274AST25T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4274AST25T3G fall under?
The NCV4274AST25T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV4274AST25T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4274AST25T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4274AST25T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV4274AST25T3G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCV4274AST25T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4274AST25T3G often in real-time on the comparison pages.
What if I can't find stock of NCV4274AST25T3G?
You can fill out our help required form which you can use to request a quote for NCV4274AST25T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.