Status: | Unknown |
---|---|
Series: | NCV4264-2 |
RoHS: | Compliant |
Maximum 60 µA Quiescent Current with 100 µA load |
Protections: -42 V Reverse Voltage Protection Short Circuit Protection Thermal Overload Protection |
Very Low Dropout |
5.0 V and 3.3 V Fixed Output Voltage with 2% Output Voltage Accuracy |
AEC-Q100 Qualified |
Benefits |
---|
Save battery life when in standby mode. |
No external components required to enable protections required within any automotive applications. |
Can operate during cranking at low input voltage. |
Applications |
---|
Body and Chassis |
Engine Control Module |
End Products |
---|
Powertrain |
Automotive |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sot223 Rohs Compliant: Yes |Onsemi NCV4264-2ST33T3G | Newark Electronics |
LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOT223 | element14 |
LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NCV4264-2ST33T3G?
Additional datasheets, footprints and schematics for NCV4264-2ST33T3G are listed on our Part Details page. You can also find images and similar parts to NCV4264-2ST33T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4264-2ST33T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4264-2ST33T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4264-2ST33T3G fall under?
The NCV4264-2ST33T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV4264-2ST33T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4264-2ST33T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4264-2ST33T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV4264-2ST33T3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NCV4264-2ST33T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4264-2ST33T3G often in real-time on the comparison pages.
What if I can't find stock of NCV4264-2ST33T3G?
You can fill out our help required form which you can use to request a quote for NCV4264-2ST33T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.