Status: | Active |
---|---|
Series: | NCP380 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
141,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.33
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,000
in stock
|
Buy Now | |
element14
from US$0.40
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V 5.5V operating range |
70 mΩ High-Side MOSFET |
Adjustable and Fixed current limit |
Under voltage lock-out |
Built-in Soft start |
Thermal Protection |
Soft turn-off |
Reverse voltage Protection |
Enable active high or low |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
This is a Pb-Free Device |
Applications |
---|
Laptops, USB ports, TVs |
Description | NCP380, Automotive version |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Adjustable |
VI Max (V) | 7 |
rDS(on) Max (mΩ) | 80 |
TSD Typ (°C) | 140 |
Thyst Typ (°C) | 10 |
Package Type | UDFN-6 |
NCV380 Series High Side ADJ. 2.1 A Power-Distribution Switch - UDFN-6 | Future Electronics |
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 2.1A 6-Pin UDFN EP T/R | Avnet Asia |
Power Load Sw, Aec-Q100, 5.5V, Udfn-6 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 5.5V, UDFN-6 | element14 |
Where can I find additional details, specifications and documents for a NCV380HMUAJAATBG?
Additional datasheets, footprints and schematics for NCV380HMUAJAATBG are listed on our Part Details page. You can also find images and similar parts to NCV380HMUAJAATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV380HMUAJAATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV380HMUAJAATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV380HMUAJAATBG fall under?
The NCV380HMUAJAATBG is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCV380HMUAJAATBG when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV380HMUAJAATBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV380HMUAJAATBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV380HMUAJAATBG have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Avnet America, Newark Electronics and element14 have stock available or on a lead time for NCV380HMUAJAATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV380HMUAJAATBG often in real-time on the comparison pages.
What if I can't find stock of NCV380HMUAJAATBG?
You can fill out our help required form which you can use to request a quote for NCV380HMUAJAATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.