NCV33375ST3.3T3G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 300 mA, Ultra-Low Iq, High PSRR

Status: Active
Series: NCV33375
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33375 series are micropower low dropout (LDO) linear voltage regulators available in a wide variety of output voltages as well as packages, SOT-223,and SOP-8 surface mount packages. These devices feature a very low quiescent current and are capable of supplying output currents up to 300mA. Internal current and thermal limiting protection are provided by the presence of a short circuit at the output and an internal thermal shutdown circuit. The MC33375 has a control pin that allows a logic level signal to turn-off or turn-on the regulator output. Due to the low input-to-output voltage differential and bias current specifications, these devices are ideally suited for battery powered computer, consumer, and industrial equipment where an extension of useful battery life is desirable.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.54
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.63
3,152
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for element14
element14
from US$0.74
-
Buy Now
Logo for Farnell
Farnell
from US$0.54
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low Quiescent Current (0.3 mA in OFF mode; 125 mA in ON mode)
Low Input-to-Output Voltage Differential of 25 mV at IO = 10 mA, and 260 mV at IO = 300 mA
Extremely Tight Line and Load Regulation
Stable with Output Capacitance of only 0.33 mF for 2.5 V Output Voltage
Internal Current and Thermal Limiting
Logic Level ON/OFF Control
Applications
Battery Powered Consumer Products
Camcorders and Cameras
End Products
HandHeld Instruments
Camcorders and Cameras

Specifications

Description NCV33375, 3.3V
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Output Single
Polarity Positive
VO (V) 3.3
IO Typ (A) 0.3
VI Min (V) 2.5
VI Max (V) 13
VDO Typ (V) 0.26
Iq Typ (mA) 0.125
PSRR (dB) 65
Noise (µVrms) 46
Enable Yes
PowerGood No
Application Automotive
Package Type SOT-223-4 / TO-261-4D

Alternative Descriptions

LDO regulator,voltage,3.3V,300mA,SOT223 | RS
300 Ma, 1.8 V, ±1% Low Dropout Linear Voltage Regulator/Reel |Onsemi NCV33375ST3.3T3G | Newark Electronics
NCV333 Series 3.267 V 300 mA Fixed Surface Mount Voltage Regulator - SOT-223 | Future Electronics
LDO Regulator Pos 3.3V 0.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America
LDO, 0.26VDO, 0.3A, 3.3V, 4SOT223 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV33375ST3.3T3G?

Additional datasheets, footprints and schematics for NCV33375ST3.3T3G are listed on our Part Details page. You can also find images and similar parts to NCV33375ST3.3T3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV33375ST3.3T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33375ST3.3T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV33375ST3.3T3G fall under?

The NCV33375ST3.3T3G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCV33375ST3.3T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33375ST3.3T3G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV33375ST3.3T3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV33375ST3.3T3G have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV33375ST3.3T3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV33375ST3.3T3G often in real-time on the comparison pages.

What if I can't find stock of NCV33375ST3.3T3G?

You can fill out our help required form which you can use to request a quote for NCV33375ST3.3T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay